SICK Proximity Sensors - Industrial 1048308

Description
SENSOR PROX INDUC 5MM CYL 5M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 5MM CYL 5M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1048308-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1048308-ND
Proximity Sensors - Industrial 1882-1048308-ND
SENSOR PROX INDUC 5MM CYL 5M CBL

SENSOR PROX INDUC 5MM CYL 5M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1048308-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Capacitive Proximity Sensors - 5000001068-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3237R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details