SICK Proximity Sensors 1047424

Description
SICK IME08-02BPSZW5K
Request a Quote
Description
SICK IME08-02BPSZW5K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093370
Proximity Sensors 2093370
SICK IME08-02BPSZW5K

SICK IME08-02BPSZW5K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093370
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1023637-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
View Details