SICK Pneumatic Cylinder Sensors 1045672

Description
SICK MPS-128TSTP0
Request a Quote
Description
SICK MPS-128TSTP0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 2128615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2128615
Pneumatic Cylinder Sensors 2128615
SICK MPS-128TSTP0

SICK MPS-128TSTP0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2128615
Product Name Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128752 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9003 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 59.84 inch (1520 mm)
Electrical Output Voltage
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers