SICK
Machine Safety - Laser Scanners
1045652
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1045652-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
5.5 m (6.01 yd)
|
|
Maximum Warning Zone
|
49 m (53.59 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
190 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Protection Zone
9 m (9.84 yd)
Maximum Warning Zone
64 m (69.99 yd)
Configurable Zones
128
View Details
Application
Stationary
Maximum Protection Zone
1 m (1.09 yd)
View Details