SICK
Machine Safety - Laser Scanners
1045650
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1045650-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
4 m (4.37 yd)
|
|
Maximum Warning Zone
|
49 m (53.59 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
190 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Description
MICS3-ABAZ90PZ1 MS3 CORE PN M
View Details
Hokuyo Automatic USA Corporation
Maximum Protection Zone
5 m (5.47 yd)
View Details
OMRON Automation and Safety
Maximum Protection Zone
4 m (4.37 yd)
Maximum Warning Zone
15 m (16.4 yd)
Configurable Zones
70
View Details