SICK Proximity Sensors 1044861

Description
SICK IME12-08NPSZW6K
Request a Quote Datasheet
Description
SICK IME12-08NPSZW6K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093517
Proximity Sensors 2093517
SICK IME12-08NPSZW6K

SICK IME12-08NPSZW6K

Supplier's Site
Proximity Sensors - Industrial - 1882-1044861-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1044861-ND
Proximity Sensors - Industrial 1882-1044861-ND
SENSOR PROX IND 8MM CYL 10M CBL

SENSOR PROX IND 8MM CYL 10M CBL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093517 1882-1044861-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093368 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details