SICK Angle, Linear Position Measuring 1042243

Description
Magnetoresistive Sensor Linear Position C-Slot Cable with Connector
Request a Quote Datasheet
Description
Magnetoresistive Sensor Linear Position C-Slot Cable with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1042243-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1042243-ND
Angle, Linear Position Measuring 1882-1042243-ND
Magnetoresistive Sensor Linear Position C-Slot Cable with Connector

Magnetoresistive Sensor Linear Position C-Slot Cable with Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1042243-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details
AC Miniature Linear Variable Digital Transformer - MD Miniature - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
Linearity 0.5000 ±% Full Scale
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH200AG - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details