Small photoelectric sensors , WL12G-3O2
"Retroreflective Optical Sensor 0"" ~ 157.480"" (0m ~ 4m) PNP - Dark-ON/Light-ON - Selectable"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2055190 | 1882-1041457-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 157 inch (4000 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Power Requirements | DC Powered |