SICK Proximity Sensors - Industrial 1040962

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040962-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040962-ND
Proximity Sensors - Industrial 1882-1040962-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040962-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093437 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details