SICK Distance Measuring 1040465

Description
SENSOR OPTICAL 50MM ANALOG, PNP
Request a Quote Datasheet
Description
SENSOR OPTICAL 50MM ANALOG, PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Measuring - 1882-1040465-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
1882-1040465-ND
Distance Measuring 1882-1040465-ND
SENSOR OPTICAL 50MM ANALOG, PNP

SENSOR OPTICAL 50MM ANALOG, PNP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Distance Meters
Product Number 1882-1040465-ND
Product Name Distance Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details