SICK Photoelectric, Industrial 1028159

Description
"Through-Beam Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1028159-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1028159-ND
Photoelectric, Industrial 1882-1028159-ND
"Through-Beam Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"

"Through-Beam Optical Sensor 0.394"" (10mm) NPN - Dark-ON/Light-ON"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1028159-ND
Product Name Photoelectric, Industrial
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-U1MNB-A2 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 0.9799 inch (24.89 mm)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1018252-ND - DigiKey
Specs
Operation Distance 0.0 to 709 inch (0.0 to 18014 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Retroreflective
View Details