SICK Photoelectric, Industrial 1019252

Description
PHOTOELECTRIC SWITCH
Request a Quote Datasheet
Description
PHOTOELECTRIC SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1019252-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1019252-ND
Photoelectric, Industrial 1882-1019252-ND
PHOTOELECTRIC SWITCH

PHOTOELECTRIC SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1019252-ND
Product Name Photoelectric, Industrial
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Cylindrical 18 mm Metal Sensor - 42CM-R1MNB-A2 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 0.5098 inch (12.95 mm)
View Details
18 mm Plastic, AC - S4271 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 194 F (-20 to 90 C)
View Details
Retro-reflective sensor - SOEG-RSP-M18-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
Fiber optic diffuse reflection sensor - E20712 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
3 suppliers