SICK Photoelectric, Industrial 1017862

Description
PHOTOELECTRIC SWITCH
Request a Quote Datasheet
Description
PHOTOELECTRIC SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1017862-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1017862-ND
Photoelectric, Industrial 1882-1017862-ND
PHOTOELECTRIC SWITCH

PHOTOELECTRIC SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1017862-ND
Product Name Photoelectric, Industrial
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel, DC - S4081 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P8KBC-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.41 inch (112 mm)
View Details
EE-SV3 Photomicrosensor (Transmissive) - EE-SV3-B - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1029567-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details