SICK Proximity Sensors 1017431

Description
INDUKT PROXIM SENS
Request a Quote Datasheet
Description
INDUKT PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1017431-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1017431-ND
Proximity Sensors 1882-1017431-ND
INDUKT PROXIM SENS

INDUKT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1017431-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A11 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 19.69 inch (1 to 500 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details
Proximity sensor - SIED-M18NB-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details