SENBA SENSING TECHNOLOGY CO., LTD.
GL3537 -- PHOTORESISTORS
SENBA Sensing Technology Co., Ltd.
Photoresistors
GL3537
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photoconductive Cells |
|
Product Number
|
GL3537 |
|
Product Name
|
Photoresistors |
|
Spectral Range
|
540 nm (5400 Å)
|
|
Resistance On
|
20000 to 30000 ohms
|
|
Resistance Off
|
2000 kohms
|
|
Rise Time
|
3.00E7 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
SENBA Sensing Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
100000 to 200000 ohms
Resistance Off
10000 kohms
View Details
SENBA Sensing Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
20000 to 30000 ohms
Resistance Off
2000 kohms
View Details
SENBA Sensing Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
20000 to 30000 ohms
Resistance Off
2000 kohms
View Details
SENBA Sensing Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
30000 to 90000 ohms
Resistance Off
10000 kohms
View Details