SEC America, LLC 600 Watt Pure Sine Wave Inverters SSV 600-24

Description
Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.05 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel. The front-end LED display indicates battery voltage and output power levels. Specifications Input Volts: 22-30 VDC Output Watts: 600 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 30 max. Efficiency: 85% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Pure Sine Wave Dimensions (L x W x H): 11" x 9.5" x 3.0" Weight: 7 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 0.5 Amps Compact And Light Weight GFCI Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Solar Power Systems Mobile Offices (TV and Radio) Industrial Controls (OEM) Electric Utilities and Substations Medical Devices Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers Microwave Ovens Video Equipment For mounting in weather protected compartments only
Datasheet
Description
Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.05 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel. The front-end LED display indicates battery voltage and output power levels. Specifications Input Volts: 22-30 VDC Output Watts: 600 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 30 max. Efficiency: 85% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Pure Sine Wave Dimensions (L x W x H): 11" x 9.5" x 3.0" Weight: 7 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 0.5 Amps Compact And Light Weight GFCI Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Solar Power Systems Mobile Offices (TV and Radio) Industrial Controls (OEM) Electric Utilities and Substations Medical Devices Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers Microwave Ovens Video Equipment For mounting in weather protected compartments only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Watt Pure Sine Wave Inverters - SSV 600-24 - SEC America, LLC
South Burlington, VT, USA
600 Watt Pure Sine Wave Inverters
SSV 600-24
600 Watt Pure Sine Wave Inverters SSV 600-24
Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.05 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel. The front-end LED display indicates battery voltage and output power levels. Specifications Input Volts: 22-30 VDC Output Watts: 600 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 30 max. Efficiency: 85% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Pure Sine Wave Dimensions (L x W x H): 11" x 9.5" x 3.0" Weight: 7 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 0.5 Amps Compact And Light Weight GFCI Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Solar Power Systems Mobile Offices (TV and Radio) Industrial Controls (OEM) Electric Utilities and Substations Medical Devices Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers Microwave Ovens Video Equipment For mounting in weather protected compartments only

Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.05 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel. The front-end LED display indicates battery voltage and output power levels.

Specifications

  • Input Volts: 22-30 VDC
  • Output Watts: 600
  • Output Volts: 120 VAC; 60 +, - 0.5 Hz.
  • Input Amps: 30 max.
  • Efficiency: 85% minimum
  • Output regulation: 3%, No Load to Full Load
  • Output Waveform: Pure Sine Wave
  • Dimensions (L x W x H): 11" x 9.5" x 3.0"
  • Weight: 7 lbs

Features

  • High Efficiency
  • High Output Current Surge Capability
  • Low Battery Alarm /
    Shut Down
  • Low Idle Power Draw:
    < 0.5 Amps
  • Compact And Light Weight
  • GFCI Output Receptacles
  • Cool Operation
  • Easy Installation
  • Electronically Protected Against Output Overloads

Applications

  • Solar Power Systems
  • Mobile Offices (TV and Radio)
  • Industrial Controls (OEM)
  • Electric Utilities and Substations
  • Medical Devices
  • Emergency Backup Power
  • Security Systems
  • Computer, Printers, Monitors, Fax Machines
  • Service Vehicles
  • Boats & Recreation Vehicles
  • Telecommunication
  • Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers
  • Microwave Ovens
  • Video Equipment
  • For mounting in weather protected compartments only
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number SSV 600-24
Product Name 600 Watt Pure Sine Wave Inverters
Type DC/AC Inverter; Computer Power Supply
Applications Solar Power Systems, Industrial Controls (OEM), Emergency Back-up Power, Video Equipment, Medical Devices
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 115.0 volts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 88352825 - Radwell International
Specs
AC Output Voltage 400.0 volts
View Details
Power Supplies - PSC-U12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers