Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel. The front-end LED display indicates battery voltage and output power levels.
Specifications
Input Volts: 11-15 VDC
Output Watts: 1000
Output Volts: 120 VAC; 60 +, - 0.5 Hz.
Input Amps: 95 max.
Efficiency: 85% minimum
Output regulation: 3%, No Load to Full Load
Output Waveform: Pure Sine Wave
Dimensions (L x W x H): 15.5" x 9.5" x 3.5"
Weight: 9 lbs
Features
High Efficiency
High Output Current Surge Capability
Low Battery Alarm / Shut Down
Low Idle Power Draw: < 0.85 Amps
Compact And Light Weight
GFCI Output Receptacles
Cool Operation
Easy Installation
Electronically Protected Against Output Overloads
Applications
Solar Power Systems
Mobile Offices (TV and Radio)
Industrial Controls (OEM)
Electric Utilities and Substations
Medical Devices
Emergency Backup Power
Security Systems
Computer, Printers, Monitors, Fax Machines
Service Vehicles
Boats & Recreation Vehicles
Telecommunication
Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers
Microwave Ovens
Video Equipment
For mounting in weather protected compartments only
Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel. The front-end LED display indicates battery voltage and output power levels.
Specifications
- Input Volts: 11-15 VDC
- Output Watts: 1000
- Output Volts: 120 VAC; 60 +, - 0.5 Hz.
- Input Amps: 95 max.
- Efficiency: 85% minimum
- Output regulation: 3%, No Load to Full Load
- Output Waveform: Pure Sine Wave
- Dimensions (L x W x H): 15.5" x 9.5" x 3.5"
- Weight: 9 lbs
Features
- High Efficiency
- High Output Current Surge Capability
- Low Battery Alarm /
Shut Down
- Low Idle Power Draw:
< 0.85 Amps
- Compact And Light Weight
- GFCI Output Receptacles
- Cool Operation
- Easy Installation
- Electronically Protected Against Output Overloads
Applications
- Solar Power Systems
- Mobile Offices (TV and Radio)
- Industrial Controls (OEM)
- Electric Utilities and Substations
- Medical Devices
- Emergency Backup Power
- Security Systems
- Computer, Printers, Monitors, Fax Machines
- Service Vehicles
- Boats & Recreation Vehicles
- Telecommunication
- Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers
- Microwave Ovens
- Video Equipment
- For mounting in weather protected compartments only