Model 2712 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Output AC power is available by means of hardwire connection. Features include protection against overload, over-temperature, low input and high input voltage. The front panel LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads.
Specifications
Input Volts: 11-15 VDC
Output Watts: 2700
Output Volts: 120 VAC; 60 +, - 0.5 Hz.
Input Amps: 270 max.
Efficiency: 85% minimum
Output regulation: 3%, No Load to Full Load
Output Waveform: Modified Sine Wave
Dimensions (L x W x H): 19.5" x 8.5" x 6.3"
Weight: 24 lbs
Features
High efficiency
High output current surge capability
Low battery alarm / shut down
Low idle power draw: < 0.05 Amps
Compact and light weight
Two output receptacles
Cool Operation
Easy Installation
Electronically protected against output overloads
Applications
Solar Power Systems
Mobile Offices (TV and Radio)
Industrial Controls (OEM)
Electric Utilities and Substations
Emergency Backup Power
Security Systems
Computer, Printers, Monitors, Fax Machines
Service Vehicles
Boats & Recreation Vehicles
Telecommunication
Microwave Ovens
Video Equipment
Communications Equipment
For mounting in weather protected compartments only
Model 2712 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Output AC power is available by means of hardwire connection. Features include protection against overload, over-temperature, low input and high input voltage. The front panel LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads.
Specifications
- Input Volts: 11-15 VDC
- Output Watts: 2700
- Output Volts: 120 VAC; 60 +, - 0.5 Hz.
- Input Amps: 270 max.
- Efficiency: 85% minimum
- Output regulation: 3%, No Load to Full Load
- Output Waveform: Modified Sine Wave
- Dimensions (L x W x H): 19.5" x 8.5" x 6.3"
- Weight: 24 lbs
Features
- High efficiency
- High output current surge capability
- Low battery alarm /
shut down
- Low idle power draw:
< 0.05 Amps
- Compact and light weight
- Two output receptacles
- Cool Operation
- Easy Installation
- Electronically protected against output overloads
Applications
- Solar Power Systems
- Mobile Offices (TV and Radio)
- Industrial Controls (OEM)
- Electric Utilities and Substations
- Emergency Backup Power
- Security Systems
- Computer, Printers, Monitors, Fax Machines
- Service Vehicles
- Boats & Recreation Vehicles
- Telecommunication
- Microwave Ovens
- Video Equipment
- Communications Equipment
- For mounting in weather protected compartments only