SDI MicroKlean X3 MKX3-30

Description
MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is constructed with stainless steel and comes with our interchangeable cleaning roller cartridge designed for easy maintenance and "minimum down time". In addition, the MKX3 incorporates a Programmable Logic Controller (PLC) which enables custom programming, very precise control adjustments, and interfacing capabilities with other machines. Features: • Patented 4 roller cartridge system, anti-static • PLC controls with high level of adjustability • Front access adhesive rolls • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • 8 in., 20 in., and 24 in. disc conveyors • 20 in. band conveyors
Datasheet
Description
MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is constructed with stainless steel and comes with our interchangeable cleaning roller cartridge designed for easy maintenance and "minimum down time". In addition, the MKX3 incorporates a Programmable Logic Controller (PLC) which enables custom programming, very precise control adjustments, and interfacing capabilities with other machines. Features: • Patented 4 roller cartridge system, anti-static • PLC controls with high level of adjustability • Front access adhesive rolls • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • 8 in., 20 in., and 24 in. disc conveyors • 20 in. band conveyors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroKlean X3 - MKX3-30 - SDI
Irvine, CA, USA
MicroKlean X3
MKX3-30
MicroKlean X3 MKX3-30
MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is constructed with stainless steel and comes with our interchangeable cleaning roller cartridge designed for easy maintenance and "minimum down time". In addition, the MKX3 incorporates a Programmable Logic Controller (PLC) which enables custom programming, very precise control adjustments, and interfacing capabilities with other machines. Features: • Patented 4 roller cartridge system, anti-static • PLC controls with high level of adjustability • Front access adhesive rolls • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • 8 in., 20 in., and 24 in. disc conveyors • 20 in. band conveyors

MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed.
MKX3 is constructed with stainless steel and comes with our interchangeable cleaning roller cartridge designed for easy maintenance and "minimum down time". In addition, the MKX3 incorporates a Programmable Logic Controller (PLC) which enables custom programming, very precise control adjustments, and interfacing capabilities with other machines.
Features:
• Patented 4 roller cartridge system, anti-static
• PLC controls with high level of adjustability
• Front access adhesive rolls
• Pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• 8 in., 20 in., and 24 in. disc conveyors
• 20 in. band conveyors

Datasheet

Technical Specifications

  SDI
Product Category Industrial Parts Washers and Cleaning Systems
Product Number MKX3-30
Product Name MicroKlean X3
Machine Type Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
Components Cabinet or Tunnel Enclosure
Source Electric
Part Loading Continuous Loading or Feed; FrontLoad; Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1797571 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
View Details
MicroKlean ILD3 - MKILD3-24 - SDI
Specs
Machine Type Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
Components Cabinet or Tunnel Enclosure
Source Electric
View Details