TrackScan GO is a portable, fully wireless optical 3D scanning system designed for flexible and efficient 3D measurement in industrial environments. Combining a compact tracker and handheld 3D scanner, TrackScan GO supports three measurement configurations to adapt to different inspection requirements: the tracker and scanner can work together for marker-free 3D scanning, the tracker can operate independently for large-area measurement, and the scanner can be used independently for lightweight handheld scanning in confined or hard-to-reach areas. With measurement speeds of up to 6,500,000 measurements/s, up to 76 blue laser lines, and accuracy of up to 0.020 mm, the system provides high-speed, precise 3D data acquisition for quality inspection, dimensional measurement, reverse engineering, and other industrial applications. Its wireless design eliminates cable constraints, while integrated visual guidance, automatic connection, and AR-assisted workflows simplify on-site measurement and inspection. TrackScan GO is also compliant with ISO 10360-13, supporting reliable and traceable measurement performance for industrial applications.
| SCANOLOGY | |
|---|---|
| Product Category | 3D Scanners |
| Product Number | TrackScan GO |
| Product Name | Portable optical 3D scanning system |