S&K Wire Cloth Co., Inc. 20X20

Description
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel
Description
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel

S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys:
Brass Stainless Steel Type 304,304L
Bronze Stainless Steel Type 316, 316L
Copper
Galvanized Steel

Supplier's Site

Technical Specifications

  S&K Wire Cloth Co., Inc.
Product Category Mesh
Product Number 20X20
WireDiameter 0.0160 inch (0.4064 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423812-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.2520 inch (6.4 mm)
Metal Nickel-Copper Alloy
View Details
Retractable Door Screen - Professional Series - Single Unit - Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Open Area 10 to 58 %
View Details
S&K Wire Cloth Co., Inc.
Specs
WireDiameter 0.0067 inch (0.1702 mm)
Metal Stainless Steel
View Details
SM  Sleeve Mesh - 2000MAXI - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Applications Machine thread and external surface protection
Plastic Polyamide / Nylon
View Details