S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys:
Brass Stainless Steel Type 304,304L
Bronze Stainless Steel Type 316, 316L
Copper
Galvanized Steel
| S&K Wire Cloth Co., Inc. | |
|---|---|
| Product Category | Mesh |
| Product Number | 165x165 |
| WireDiameter | 0.0018 inch (0.0457 mm) |