Liftronic® EASY belongs to the Liftronic® series of intelligent industrial manipulators; designed for simple applications and non-complex and rapid work cycles. It is used with mechanic lifting tools (hooks, pantograph chucks, jaws, clamps, etc…),
Liftronic® EASY features an advanced pre-programmed logic that makes its performance really unique, yet it is simple to install and maintain. All this together with its competitive price makes Liftronic® EASY a really cost effective investment with very high short term returns. Different models are available for capacities up to 240 kg and for applications on different supports such as freestanding column, ceiling, overhead rails and jibs.
GROSS CAPACITY: kg 240
Max work radius: mm 4000
Max lifting speed: 0,6 mi/second
Control: electronic
Power supply: 110/ 230 Volt A/C – 50/60 Hz
Max power consumption: 700 VA
Enclosure protection: IP 54
Work temperature: da 0° a 40° C
Noise level: 40 dB (A)
Safety devices: a failsafe mechanic lock is triggered in the case of a power shortage and a brake limits the lowering speed of the motor
| S.I.T. INDEVA Inc | |
|---|---|
| Product Category | Lifts |
| Product Number | E320R |
| Product Name | Liftronic Easy |
| Type | Manipulator (optional feature) |