Ruco USA, Inc. Orange 950 UV Screen Printing Ink 950 UV 30791

Description
Application Fields UV screen printing ink for the printing of blow moulded objects suitable for substrates made of polyolefines, especially for polyethylene (PE) tubes. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The inks of series 950 UV are formulated with special organic pigments. Out of it the good opacity, high color intensity and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example). The inks of the 950 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. The inks of this series will exhibit good solvent and water resistance after 12 hours. Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Stencils/Printing Equipment Screen printing meshes between 120-31 threads/cm and 165-27 threads/cm are suitable for printing with UV inks. However, test prints and approval of the color are generally recommended for the respective print jobs. The 950 UV series can be used with all screen-printing machines with screen printing stencils currently used for industrial applications. Any acrylic acid ester resistant squeegee material may be used. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 950 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has its final properties. However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion. Un-cured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on the safety, storage and environmental aspects concerning these products, please refer to the Material Safety Data Sheet (MSDS). Additional technical information may be obtained from our staff of the Technical Application Department.
Description
Application Fields UV screen printing ink for the printing of blow moulded objects suitable for substrates made of polyolefines, especially for polyethylene (PE) tubes. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The inks of series 950 UV are formulated with special organic pigments. Out of it the good opacity, high color intensity and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example). The inks of the 950 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. The inks of this series will exhibit good solvent and water resistance after 12 hours. Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Stencils/Printing Equipment Screen printing meshes between 120-31 threads/cm and 165-27 threads/cm are suitable for printing with UV inks. However, test prints and approval of the color are generally recommended for the respective print jobs. The 950 UV series can be used with all screen-printing machines with screen printing stencils currently used for industrial applications. Any acrylic acid ester resistant squeegee material may be used. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 950 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has its final properties. However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion. Un-cured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on the safety, storage and environmental aspects concerning these products, please refer to the Material Safety Data Sheet (MSDS). Additional technical information may be obtained from our staff of the Technical Application Department.

Suppliers

Company
Product
Description
Supplier Links
Orange 950 UV Screen Printing Ink - 950 UV 30791 - Ruco USA, Inc.
Wood Dale, IL, USA
Orange 950 UV Screen Printing Ink
950 UV 30791
Orange 950 UV Screen Printing Ink 950 UV 30791
Application Fields UV screen printing ink for the printing of blow moulded objects suitable for substrates made of polyolefines, especially for polyethylene (PE) tubes. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The inks of series 950 UV are formulated with special organic pigments. Out of it the good opacity, high color intensity and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example). The inks of the 950 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. The inks of this series will exhibit good solvent and water resistance after 12 hours. Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Stencils/Printing Equipment Screen printing meshes between 120-31 threads/cm and 165-27 threads/cm are suitable for printing with UV inks. However, test prints and approval of the color are generally recommended for the respective print jobs. The 950 UV series can be used with all screen-printing machines with screen printing stencils currently used for industrial applications. Any acrylic acid ester resistant squeegee material may be used. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 950 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has its final properties. However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion. Un-cured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on the safety, storage and environmental aspects concerning these products, please refer to the Material Safety Data Sheet (MSDS). Additional technical information may be obtained from our staff of the Technical Application Department.

Application Fields
UV screen printing ink for the printing of blow moulded objects suitable for substrates made of polyolefines, especially for polyethylene (PE) tubes.
Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing.
Characteristics
The inks of series 950 UV are formulated with special organic pigments. Out of it the good opacity, high color intensity and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example).
The inks of the 950 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994.
The inks of this series will exhibit good solvent and water resistance after 12 hours.
Processing Instructions
Pre-treatment
Pre-treatment of polyolefines (PE/PP) must be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm).
Stencils/Printing Equipment
Screen printing meshes between 120-31 threads/cm and 165-27 threads/cm are suitable for printing with UV inks.
However, test prints and approval of the color are generally recommended for the respective print jobs.
The 950 UV series can be used with all screen-printing machines with screen printing stencils currently used for industrial applications.
Any acrylic acid ester resistant squeegee material may be used.
Curing Conditions
The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 950 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm).
The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has its final properties.
However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion.
Un-cured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties.
Shelf Life
A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced.
Precautions
UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended.
For further information on the safety, storage and environmental aspects concerning these products, please refer to the Material Safety Data Sheet (MSDS).
Additional technical information may be obtained from our staff of the Technical Application Department.

Supplier's Site

Technical Specifications

  Ruco USA, Inc.
Product Category Industrial Inks
Product Number 950 UV 30791
Product Name Orange 950 UV Screen Printing Ink
Substrate Plastic; Other; Paper
Unlock Full Specs
to access all available technical data

Similar Products

ENTHONE M-Series Inks -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Dispensing Method Printing / Screen
Industry Electronics
View Details
Inks for Printed Electronic Products -  - ELANTAS North America LLC
Specs
Features Heat Resistant (optional feature); Conductive (optional feature); Flexible, Thermoformable
Industry Electronics
View Details
Continuous Inkjet fluids -  - GEM Gravure Company, Inc.
GEM Gravure Company, Inc.
Specs
Dispensing Method Printing / Screen
View Details