Features
• Sold assembled.
• Registered industrial design.
• Equipped with 2 shelves (bottom & top) that have a capacity of 150 lb each.
• Does not include a mat / foam at the bottom of each shelf.
• Comfortable and ergonomic handles with wide grips.
• The drawers are mounted on precision ball bearing glides and have a capacity of 50 lb.
• Includes a roll-out shelf to expand the work surface.
• The 3" swivel casters (2 with total-lock brake system) ensure smooth and easy transportation on any surface.
• 100% drawer extension.
• The Rousseau drawer rolling mechanism is covered by a lifetime warranty.
Rousseau Metal Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | RV-NH37A2F102B |
Product Name | MultiTek Cart 2 Drawer(s) (31"W X 21"D X 37"H) |
Cart / Truck Type | Shelf Cart |
Capacity | 50 lbs (23 kg) |
Material | Steel |