Features
• The hasp or lock are positioned so they do not impede the hand.
• Hinges can be adjusted to move door horizontally and vertically.
• Door closes with a simple push.
• Door opens to the left or the right.
• Includes an L50 electronic lock.
• Opens 180° for full access to items stored inside.
• Doors are factory installed on RA30 cabinet housings.
• For 24", 30" and 36" wide cabinets.
• Compatible with RB23/RB25 bottom shelf and RB20/RB21 adjustable shelf.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Doors |
Product Number | RB62-3028L50 |
Product Name | Single Integrated Door, 30"W x 28"H (L50 lock) |
Application | Industrial |