Rousseau Metal Inc. Bottom Shelf, 36"W x 24"D (400 lb) RB25-3624

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bottom Shelf, 36
St. Jean-Port-Joli, Quebec, Canada
Bottom Shelf, 36"W x 24"D (400 lb)
RB25-3624
Bottom Shelf, 36"W x 24"D (400 lb) RB25-3624
Features • For storing larger, bulkier items. • Equipped with edges along sides and back. • Adjustable in height every 1" c/c. • SH52 dividers can be installed. • For compatibility with double integrated doors or integrated sliding doors, order an adjustable shelf. • For personalized configuration, contact us!

Features

• For storing larger, bulkier items.
• Equipped with edges along sides and back.
• Adjustable in height every 1" c/c.
• SH52 dividers can be installed.
• For compatibility with double integrated doors or integrated sliding doors, order an adjustable shelf.
• For personalized configuration, contact us!

Supplier's Site

Technical Specifications

  Rousseau Metal Inc.
Product Category Industrial Shelving and Racking
Product Number RB25-3624
Product Name Bottom Shelf, 36"W x 24"D (400 lb)
Category Industrial
Type Heavy Duty
Depth 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C8 Sandvik Capto Tool Rack, 6 holes (30
Specs
Category Industrial
Type Racking; Heavy Duty
Depth 5 inch (127 mm)
View Details
Hanging File Bars for Drawer (36
Specs
Category Industrial
Type Heavy Duty
Depth 18 inch (457 mm)
View Details
Shelving with Drawers, 48
Specs
Category Industrial
Type Shelving; Heavy Duty
Capacity 400 lbs (181 kg)
View Details
32 KM Tool Rack, 26 holes (36
Specs
Category Industrial
Type Racking; Heavy Duty
Depth 5 inch (127 mm)
View Details