Features
• Functional design that ensures it's easy to use.
• The unique shape of the Spider® post is a Rousseau Metal inc. trademark.
• Patented partitioning system.
• Load capacity and design adapted to storage in most industrial and commercial sectors.
• 100% drawer extension.
• The Rousseau drawer rolling mechanism is covered by a lifetime warranty.
• The unique shape of the R drawer is a Rousseau Metal inc. trademark.
• Versatile structure, to which a wide range of accessories can be added.
• Common post for Mini-Racking and industrial shelving.
• Shelves are adjustable at every inch.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Industrial Shelving and Racking |
Product Number | R5SEC-871801 |
Product Name | Shelving with Drawers, 18"H Drawer Bank (36"W x 18"D x 87"H) |
Category | Industrial |
Type | Shelving; Heavy Duty |
Capacity | 400 lbs (181 kg) |
Depth | 18 inch (457 mm) |