Features
• Makes it possible to recover the space available in height and thus occupies less space on the ground.
• The drawers open fully and offer a capacity of 200 lbs each.
• The NC trays can be adjusted vertically and horizontally in 1" increments c/c.
• Made of durable PVC, the extruded part of the platforms protects tools against impact, corrosion and molten metal shards.
• 10 platforms for NC tool
• 50 holes
Rousseau Metal Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | NCLDG-380501L3A |
Product Name | R2V cabinet for NC Taper 50 tools, 50 holes (30"W X 27"D X 38"H) |
Use | Commercial; Industrial |
Type | Drawer Cabinet; Tool Cabinet |
Features | Modular |
Material | Steel; Painted steel |