Roura Material Handling, Inc. De-Watering Hopper Model 675

Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.
Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Suppliers

Company
Product
Description
Supplier Links
De-Watering Hopper - Model 675 - Roura Material Handling, Inc.
Clinton Township, MI, USA
De-Watering Hopper
Model 675
De-Watering Hopper Model 675
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number Model 675
Product Name De-Watering Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 3 ft (9.14 dm)
View Details
Ultimate Strength Hopper - 4T-1/4-105 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Integral Hopper or Bin; Portable (optional feature)
View Details
Tilters -  - Omni Metalcraft Corp.
Omni Metalcraft Corp.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
Stationary Upender - SU36-10 - Econo Lift Limited
Specs
Equipment Type Inverter / Upender
Weight Capacity 1000 lbs (454 kg)
Dump Height 0.8333 ft (2.54 dm)
View Details