Roura Material Handling, Inc. Open Side Hopper Model 38

Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris
Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

Suppliers

Company
Product
Description
Supplier Links
Open Side Hopper - Model 38 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Open Side Hopper
Model 38
Open Side Hopper Model 38
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38).

  • Lumber
  • Pipes
  • Tubing
  • Aluminum and plastic extrusions
  • Construction or storm debris
Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Hoppers
Product Number Model 38
Product Name Open Side Hopper
Type Self-Dumping
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Durable 1 Ton Hopper - 1T-12-540 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Type Self-Dumping
Capacity 2000 lbs (907 kg)
Volume 2 cubic yards (1.53 cubic meters)
View Details
Straight-Front Supply Hopper - FHO-5 - Vibratory Feeders, Inc.
Specs
Capacity 30 lbs (13.61 kg)
Volume 0.1852 cubic yards (0.1416 cubic meters)
Length 242 inch (6153 mm)
View Details