DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP.
| Roura Material Handling, Inc. | |
|---|---|
| Product Category | Hoppers |
| Product Number | 3T-3/16-405 |
| Product Name | Rugged Hopper |
| Type | Self-Dumping |
| Capacity | 6000 lbs (2721 kg) |
| Volume | 1.5 cubic yards (1.15 cubic meters) |