Roura Material Handling, Inc. Durable 2 Ton Hopper 2T-10-675

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 2 Ton Hopper - 2T-10-675 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 2 Ton Hopper
2T-10-675
Durable 2 Ton Hopper 2T-10-675
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Hoppers
Product Number 2T-10-675
Product Name Durable 2 Ton Hopper
Type Self-Dumping
Capacity 4000 lbs (1814 kg)
Volume 2.5 cubic yards (1.91 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Straight-Front Supply Hopper - FHO-3 - Vibratory Feeders, Inc.
Specs
Capacity 30 lbs (13.61 kg)
Volume 0.1111 cubic yards (0.0850 cubic meters)
Length 18.75 inch (476 mm)
View Details
Bulk Storage Belt Hopper -  - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Type Dry Flow
Capacity 22 to 100 lbs (9.98 to 45.35 kg)
Volume 0.0050 to 0.0235 cubic yards (0.0038 to 0.0180 cubic meters)
View Details
Rugged Hopper - 3T-3/16-410 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Type Self-Dumping
Capacity 6000 lbs (2721 kg)
Volume 1.5 cubic yards (1.15 cubic meters)
View Details