Roura Material Handling, Inc. Durable 2 Ton Hopper 2T-10-675

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 2 Ton Hopper - 2T-10-675 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 2 Ton Hopper
2T-10-675
Durable 2 Ton Hopper 2T-10-675
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number 2T-10-675
Product Name Durable 2 Ton Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Dumper - HDDP-648-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 4 ft (12.19 dm)
View Details
Ultimate Strength Hopper - 4T-1/4-205 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Integral Hopper or Bin; Portable (optional feature)
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 3308 lbs (1500 kg)
Tilt Angle 95 degrees
View Details
Portable Container Tilters - PTU-2 - Southworth Products Corp.
Southworth Products Corp.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Tilt Angle 85 degrees
View Details