Roura Material Handling, Inc. Durable 1 Ton Hopper 1T-12-540

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 1 Ton Hopper - 1T-12-540 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 1 Ton Hopper
1T-12-540
Durable 1 Ton Hopper 1T-12-540
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number 1T-12-540
Product Name Durable 1 Ton Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-260-4036 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 5 ft (15.24 dm)
View Details
Hydraulic Cart Dumper - HP-6000 - Sebright Products, Inc.
Sebright Products, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Cart
Weight Capacity 6000 lbs (2721 kg)
View Details
 - Model 104121 - VAC-U-MAX
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bag
Common Features Vibrator (optional feature)
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 3308 lbs (1500 kg)
Tilt Angle 95 degrees
View Details