DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
| Roura Material Handling, Inc. | |
|---|---|
| Product Category | Hoppers |
| Product Number | 1T-12-405 |
| Product Name | Durable 1 Ton Hopper |
| Type | Self-Dumping |
| Capacity | 2000 lbs (907 kg) |
| Volume | 1.5 cubic yards (1.15 cubic meters) |