Rotronic Instrument Corp. Humidity Transmitter HF7

Description
For extreme environments The HF7 transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %RH and -100 to 150°C (-148 to 302°F). The probe of the HF7 can survive exposure to temperature up to 200°C (392°F). Equipped with a metal enclosure and a metal probe, the HF7 can handle the toughest industrial environments. The HF7 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF7 to a PC.
Datasheet
Description
For extreme environments The HF7 transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %RH and -100 to 150°C (-148 to 302°F). The probe of the HF7 can survive exposure to temperature up to 200°C (392°F). Equipped with a metal enclosure and a metal probe, the HF7 can handle the toughest industrial environments. The HF7 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF7 to a PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Transmitter - HF7 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Humidity Transmitter
HF7
Humidity Transmitter HF7
For extreme environments The HF7 transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %RH and -100 to 150°C (-148 to 302°F). The probe of the HF7 can survive exposure to temperature up to 200°C (392°F). Equipped with a metal enclosure and a metal probe, the HF7 can handle the toughest industrial environments. The HF7 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF7 to a PC.

For extreme environments

The HF7 transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %RH and -100 to 150°C (-148 to 302°F). The probe of the HF7 can survive exposure to temperature up to 200°C (392°F). Equipped with a metal enclosure and a metal probe, the HF7 can handle the toughest industrial environments.

The HF7 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF7 to a PC.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Moisture Meters
Product Number HF7
Product Name Humidity Transmitter
Variables Measured Relative Humidity; Temperature
Form Factor Transmitter
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Humidity Sensors - 10142071-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details