The HF3 transmitter is designed for fixed installation in cost sensitive commercial HVAC applications where conditions are within the range of 0 to 100 %RH and -40 to 60 °C (-40 to 140 °F). The HF3 will satisfy application requirements ranging from the most basic to demanding.
The HF3 transmitter is available in different configurations with multiple settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF3 to a PC.
| Rotronic Instrument Corp. | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | HF3 |
| Product Name | Humidity Transmitter |
| Variables Measured | Relative Humidity; Temperature |
| Form Factor | Transmitter |
| Relative Humidity Range | 0.0 to 100 % |
| Relative Humidity Accuracy | 1 to 2 % |