ExCos analogue sensors and ExBin binary switches are designed for direct use in hazardous locations. No additional modules in the panel required. No intrinsically safe wiring required. All parameters adjustable on site without additional tools or measuring devices. Sensors and switches for pressure, differential pressure, temperature and humidity available. Explosion proof design for all gases, mists, vapors and dust.
• Operating temperature range -20 to +50 ºC (-4 to +122 ºF)
• Measurement pressure range 0 to ±7,500 Pa
• Measurement temp. range -40 to +125 °C (-40 to +257 ºF)
• Measurement humidity range 0 to 100% rH
• DC power supply
• Stainless steel housing option
• Certificates: ATEX, IECEx, CSA, Inmetro, Kosha, EAC and others
• Water and dust-tight IP66 rating, integrated junction box
Rotork plc | |
---|---|
Product Category | Humidity Transmitters |
Product Name | HVAC Explosionproof Electric Sensors and Switches, ExCos/ExBin Range |
Variables Measured | Relative Humidity; Pressure; Temperature |