The CQ self-contained actuator is a fully concentric design based on a helical mechanism, transforming the linear motion of the piston into a quarter-turn rotation of the valve stem.
• Weatherproof housing suitable for harsh environments
• Applications: SIL3, functional integrity, safety, limited space
• Pneumatic and hydraulic, single and double-acting
• Torques up to 150,000 Nm (1,300,000 lbf.in) – higher torques are available upon request
• Stroke adjustment 90° ±5°
• Std. temp. range -30 to +100 °C (-22 to +212 ºF)
• Low temp. range available down to -60 °C
• Certified to IP66M/IP68, PED, ATEX, IECEx, EAC
Rotork plc | |
---|---|
Product Category | Pneumatic Valve Actuators |
Product Number | CQ Range |
Product Name | Compact Quarter-Turn Self-Contained Actuator |
Valve Motion | Rotary |
Actuator Torque | 1.33E6 In-lbs (1.53E6 kg-cm) |
Full Range of Rotary Motion | 90° |