From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' inline rotary union-swivel is designed for multipurpose use. This economical swivel uses a hardened and ground shaft, impregnated Teflon seals, and Oilite; bronze bearings. The 006 series is able to withstand high pressures, moderate speeds, and moderate side loads.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | 10056-0601-000 |
| Product Name | Series RU006 Inline Swivel Union with Bearings |
| Number of Ports | 2 |
| Media / Application | Air / Pneumatic; Hydraulic Fluid |
| Port Size | 1¼" |
| Connection | Male NPT |
| Port Direction | Straight |