Rotary Systems, Inc. Series RU012 2 Pass Threaded Shaft Rotary Union 10054-1202-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU012 2 Pass Threaded Shaft Rotary Union - 10054-1202-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU012 2 Pass Threaded Shaft Rotary Union
10054-1202-000
Series RU012 2 Pass Threaded Shaft Rotary Union 10054-1202-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10054-1202-000
Product Name Series RU012 2 Pass Threaded Shaft Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Coupling - Load/Unload Separately Controlled - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details
Series RU007 Inline Swivel Union with Bearings - 10058-0701-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 2"
View Details
MT 2 Flow Passage Rotary Union - MT-1121 - Scott Rotary Seals
Specs
Number of Ports 2
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #4
View Details