Rotary Systems, Inc. Series RU021 6 Pass Flange Mount Rotary Union 10052-2106-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' six passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 021 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' six passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 021 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU021 6 Pass Flange Mount Rotary Union - 10052-2106-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU021 6 Pass Flange Mount Rotary Union
10052-2106-000
Series RU021 6 Pass Flange Mount Rotary Union 10052-2106-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' six passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 021 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' six passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 021 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-2106-000
Product Name Series RU021 6 Pass Flange Mount Rotary Union
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU003 90 Degree Swivel Union with Bearings - 10055-0301-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1"
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details