Rotary Systems, Inc. Series RU008 High Speed Air/Hydraulic Rotary Union 10052-0801-032

Description
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these rotary unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 008 Series rotary unions feature mechanical face seal technology for low torque, high speed and moderate pressure applications. Found in air or hydraulic clutches, these rotary unions feature full flow design with Carbon Graphite-to-Carbide seals and stacked radial contact ball bearings.
Description
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these rotary unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 008 Series rotary unions feature mechanical face seal technology for low torque, high speed and moderate pressure applications. Found in air or hydraulic clutches, these rotary unions feature full flow design with Carbon Graphite-to-Carbide seals and stacked radial contact ball bearings.

Suppliers

Company
Product
Description
Supplier Links
Series RU008 High Speed Air/Hydraulic Rotary Union - 10052-0801-032 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU008 High Speed Air/Hydraulic Rotary Union
10052-0801-032
Series RU008 High Speed Air/Hydraulic Rotary Union 10052-0801-032
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these rotary unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 008 Series rotary unions feature mechanical face seal technology for low torque, high speed and moderate pressure applications. Found in air or hydraulic clutches, these rotary unions feature full flow design with Carbon Graphite-to-Carbide seals and stacked radial contact ball bearings.

High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these rotary unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 008 Series rotary unions feature mechanical face seal technology for low torque, high speed and moderate pressure applications. Found in air or hydraulic clutches, these rotary unions feature full flow design with Carbon Graphite-to-Carbide seals and stacked radial contact ball bearings.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-0801-032
Product Name Series RU008 High Speed Air/Hydraulic Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU022 8 Pass Threaded Shaft Rotary Union - 10054-2208-000 - Rotary Systems, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"
View Details
AP 2 Flow Passage Rotary Union - AP-621 - Scott Rotary Seals
Specs
Number of Ports 2
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1"
View Details
Pneumatic Rotary Union with 100 rpm Rotating Speed - LP020-03A - JINPAT Electronics
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Oil; Gas; Liquid
Port Size 3/8"
View Details