Rotary Systems, Inc. Series RU025 10 Pass Flange Mount Rotary Union 10051-2510-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' ten passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 025 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' ten passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 025 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU025 10 Pass Flange Mount Rotary Union - 10051-2510-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU025 10 Pass Flange Mount Rotary Union
10051-2510-000
Series RU025 10 Pass Flange Mount Rotary Union 10051-2510-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' ten passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 025 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' ten passage flange rotary union-swivel is designed for multipurpose use. This union features a recessed hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 025 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-2510-000
Product Name Series RU025 10 Pass Flange Mount Rotary Union
Number of Ports 10
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Coupling - Load/Unload Separately Controlled - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details
Series RU029 029Workholding Rotary Union - 10051-2904-000 - Rotary Systems, Inc.
Specs
Number of Ports 2; 4; 6
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size #4 SAE
View Details
AP 8 Flow Passage Rotary Union - AP-180 - Scott Rotary Seals
Specs
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
View Details