Rotary Systems, Inc. Series RU014 3 Pass Threaded Shaft Rotary Union 10051-1403-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' three passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' three passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU014 3 Pass Threaded Shaft Rotary Union - 10051-1403-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU014 3 Pass Threaded Shaft Rotary Union
10051-1403-000
Series RU014 3 Pass Threaded Shaft Rotary Union 10051-1403-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' three passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' three passage NPT rotary union-swivel is designed for multipurpose use. This economical union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-1403-000
Product Name Series RU014 3 Pass Threaded Shaft Rotary Union
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU002 90 Degree Swivel Union with Bearings - 10056-0201-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1"
View Details
SE Series 24 Passage Rotary Union - SE-11241 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 24
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
View Details
C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details