Rotary Systems, Inc. Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union 10051-1104-003

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.

Suppliers

Company
Product
Description
Supplier Links
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union - 10051-1104-003 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union
10051-1104-003
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union 10051-1104-003
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-1104-003
Product Name Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union
Number of Ports 2; 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
Rotating Union, 12 Path, SAE, 12 Circuit - 32-1224-12-ES12A - Vektek, LLC
Specs
Number of Ports 12
Media / Application Hydraulic Fluid
Connection SAE
View Details
Series RU002 90 Degree Swivel Union with Bearings - 10050-0201-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
View Details