Rotary Systems, Inc. Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union 10051-1104-001

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.

Suppliers

Company
Product
Description
Supplier Links
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union - 10051-1104-001 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union
10051-1104-001
Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union 10051-1104-001
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' exclusive over-the-shaft rotary union-swivel is designed for multipurpose use. This swivel uses a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 011 series is offered in 2 or 4 passages.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-1104-001
Product Name Series RU011 2 & 4 Pass Over-the-Shaft Rotary Union
Number of Ports 2; 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU033 Rotary Timing Union - 033-061251 - Rotary Systems, Inc.
Specs
Number of Ports 2; 4; 6; 8; 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details
GP Series 4 Passage Rotary Union - GP-641 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1"
View Details
Air Rotary Union - QCN0201-07P-02EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details