Rockford Ball Screw
Linear Bearing Blocks
RPG30HR--H1
Description
Linear Bearing Blocks
Request a Quote
Email Supplier
Description
Linear Bearing Blocks
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Linear Bearings |
|
Product Number
|
RPG30HR--H1 |
|
Product Name
|
Linear Bearing Blocks |
|
Bearing Type
|
Linear Motion Guide
|
|
Bearing Width
|
2.36 inch (60 mm)
|
|
Bearing Length
|
4.29 inch (109 mm)
|
|
Dynamic Cap.
|
6283 lbs (2849 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Type
Linear Motion Guide
Bearing Housing
Flanged
Bearing Width
3.54 inch (90 mm)
View Details
Bearing Type
Linear Motion Guide
Bearing Width
1.89 inch (48 mm)
Bearing Length
3.46 inch (88 mm)
View Details
Bearing Type
Linear Motion Guide
Bearing Housing
Flanged
Bearing Width
2.48 inch (63 mm)
View Details
Bearing Type
Linear Motion Guide
Bearing Housing
Flanged
Bearing Width
4.72 inch (120 mm)
View Details