The RP-60-2 is a preloaded right-hand ball nut designed for use with R-60 series ball screws, featuring a 3.375 inch outside diameter, a 3.137-12UNS-3A internal thread, and a mounting flange with six 0.656 inch through holes on a 4.375 inch bolt circle diameter. It has a dynamic load rating of 17,820 lbs for 1,000,000 inches of travel and a maximum static load rating of 140,520 lbs, based on a recommended preload of 1,980 lbs. The ball nut weighs 16.50 lbs.
Inch Preloaded Ball Nuts
| Rockford Ball Screw | |
|---|---|
| Product Category | Ball Screws |
| Product Number | RP-60-2 |
| Product Name | Inch Preloaded Ball Nuts |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Screw O.D. | 2.25 inch (57.15 mm) |